EN
  • EN
  • DE

AUHR-03V-H

Part No AUHR-03V-H
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RCPT HSG 3POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr JST Sales America Inc.
Series AUH
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Female Blade Socket
Number of Positions 3 (1 + 2 Power)
Pitch -
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Friction Lock
Color Gray
Features -
Temperature Range - Operating -25°C ~ 85°C
Note Contacts Not Included
Base Product Number AUHR-03V
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365938-AUHR-03V-H
Ultra Librarian 3D Model Ultra Librarian AUHR-03V-H CAD Model

Description

The 1365938-AUHR-03V-H is a rectangular connector housing from JST Sales America Inc.

  • Contact Gender: Female Blade Socket
  • Number of Positions: 3
  • Number of Rows: 1
  • Locking Mechanism: Friction Lock
  • Operating Temperature: -25°C to 85°C
  • MSL Level: 1 (Unlimited)
  • Packaging: Bulk
  • Color: Gray

You May Also Be Interested in

Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2017 $50.4250
605+ $0.1655 $100.1275
940+ $0.1603 $150.6820
1,290+ $0.1552 $200.2080
1,670+ $0.1500 $250.5000
2,235+ $0.1345 $300.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,673 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess