EN
  • EN
  • DE

B03B-XARK-1-A(LF)(SN)

Part No B03B-XARK-1-A(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1121552-B03B-XARK-1-A(LF)(SN)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B03B-XARK-1-A(LF)(SN) CAD Model

Description

The B03B-XARK-1-A(LF)(SN) is a 3-position, 2.5mm pitch XARK series crimp-style connector header manufactured by JST Sales America Inc. This connector is designed for secure and reliable wire-to-board connections in a wide range of electronic applications. The (LF)(SN) designation indicates that the connector is lead-free and tin-plated.

Applications

  • General electronic equipment
  • Consumer electronics
  • Industrial control systems
  • Automotive applications
  • Power supplies

Features

  • 3-position connector
  • 2.5 mm pitch
  • Crimp style connection
  • XARK series
  • Lead-free (LF) and Tin (SN) plated

Benefits

  • Provides a secure and reliable electrical connection
  • Facilitates easy and efficient wire termination using crimp technology
  • Meets RoHS compliance due to lead-free plating
  • Suitable for various electronic applications due to its versatile design
  • Ensures long-term reliability in demanding environments

Additional Details

The B03B-XARK-1-A(LF)(SN) connector header is part of JST's XARK series, which is known for its robust design and ease of use. The 2.5mm pitch provides a balance between compactness and ease of handling. The crimp-style connection ensures a gas-tight seal between the wire and the connector, preventing corrosion and ensuring long-term reliability. The lead-free and tin plating meets environmental regulations and provides excellent solderability. This connector is commonly used in applications where a reliable and durable wire-to-board connection is required.

You May Also Be Interested in

Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
TDK Corporation
Lowest to $0.0750
Raltron Electronics Corporation
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
AVX Corp/Kyocera Corp
Lowest to $0.0335
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess