EN
  • EN
  • DE

B03P-VL

Part No B03P-VL
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER VERT 3POS 6.2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
Packaging Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.244" (6.20mm)
Number of Positions 3
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Style Through Hole
Termination Solder
Fastening Type Latch Holder
Contact Length - Post 0.142" (3.60mm)
Insulation Height 0.646" (16.40mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA66), Nylon 6/6
Temperature Range - Operating -25°C ~ 90°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 20A
Voltage Rating 600V
Mated Stacking Heights 29.2mm
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807706-B03P-VL
Ultra Librarian 3D Model Ultra Librarian B03P-VL CAD Model

Description

The 807706-B03P-VL is a header connector from JST Sales America Inc.

  • Mounting Style: Through-hole
  • Positions: 3
  • Contact Type: Male Pin
  • Contact Material: Copper Alloy
  • Voltage Rating: 600V
  • Mated Stacking Heights: 29.2mm
  • Material Flammability Rating: UL94 V-0
  • Applications: Board to Cable/Wire
  • Pitch-Mating: 0.244 inches (6.20mm)
  • Contact Finish (Mating/Post): Tin
  • Shrouding: 4 Walls
  • Insulation Material: Polyamide (PA66), Nylon 6/6
  • Contact Length (Post): 0.142 inches (3.60mm)
  • Insulation Height: 0.646 inches (16.40mm)
  • Contact Shape: Square
  • Operating Temperature: -25°C to 90°C
  • Packaging: Bulk
  • Fastening Type: Latch Holder
  • Supply/Demand: Balanced
  • Manufacturer Pack Quantity: 100
  • MSL Level: 1 (Unlimited)
  • Current Rating: 20A

You May Also Be Interested in

Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4459 $51.2785
275+ $0.3659 $100.6225
425+ $0.3545 $150.6625
585+ $0.3430 $200.6550
755+ $0.3316 $250.3580
1,010+ $0.2973 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess