EN
  • EN
  • DE

B05B-AHCMKK

Part No B05B-AHCMKK
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976051-B05B-AHCMKK
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B05B-AHCMKK CAD Model

Description

The B05B-AHCMKK is a 5-position wire-to-board connector from JST Sales America Inc., belonging to their AH series. This connector is designed for reliable electrical connections in various electronic applications. It is known for its secure locking mechanism and ease of use.

Applications

  • Consumer Electronics: Used in connecting PCBs in devices like TVs, audio equipment, and gaming consoles.
  • Industrial Equipment: Integrated into control panels, machinery, and automation systems for signal and power transmission.
  • Automotive Electronics: Employed in automotive wiring harnesses for connecting sensors, actuators, and control units.
  • Medical Devices: Utilized in medical equipment for reliable connections in diagnostic and monitoring systems.

Features

  • 5-Position Connector: Provides five individual connection points for wires.
  • Wire-to-Board Connection: Designed for connecting wires to a printed circuit board (PCB).
  • AH Series: Part of JST’s AH series, known for its compact design and reliable performance.
  • Secure Locking Mechanism: Features a locking mechanism to prevent accidental disconnections.
  • Durable Construction: Made from high-quality materials for long-lasting performance and durability.

Benefits

  • Reliable Electrical Connection: Ensures a stable and secure electrical connection, minimizing signal loss and preventing intermittent failures.
  • Easy Installation: Designed for easy and quick installation, reducing assembly time and costs.
  • Space-Saving Design: Compact design allows for efficient use of space on PCBs and in electronic devices.
  • Enhanced Durability: Durable construction ensures reliable performance in harsh operating environments.
  • Secure Connection: Locking mechanism prevents accidental disconnections, ensuring continuous operation.

Additional Details

The B05B-AHCMKK connector is typically used with crimp-style contacts that are attached to the wires before insertion into the connector housing. It has a voltage rating and current rating suitable for many low to medium power applications. The connector housing is typically made of a durable plastic material that provides insulation and protection for the electrical connections. It is designed to mate with a corresponding header on the PCB, creating a secure and reliable connection.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4819 $57.8280
295+ $0.3955 $116.6725
455+ $0.3832 $174.3560
625+ $0.3708 $231.7500
810+ $0.3584 $290.3040
1,080+ $0.3213 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,921 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess