EN
  • EN
  • DE

B06B-PSILE-1(LF)(SN)

Part No B06B-PSILE-1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Connector Header, PSI Series, 6 Position, 4.00mm Pitch, 26 - 16 AWG, Through Hole, Tin Plated, Light Blue
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 981874-B06B-PSILE-1(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B06B-PSILE-1(LF)(SN) CAD Model

Description

The B06B-PSILE-1(LF)(SN) is a 6-position connector manufactured by JST Sales America Inc., belonging to the PSI series. The (LF) denotes it's lead-free, complying with RoHS standards, while (SN) indicates tin plating on the contacts for improved solderability and corrosion resistance. This is a wire-to-board connector designed to provide a secure and reliable electrical connection between wires and a printed circuit board (PCB).

Applications:

  • Wire-to-Board Connections: Connecting wires to printed circuit boards (PCBs) in various electronic devices.
  • Signal Transmission: Routing electrical signals between different components on a PCB.
  • Power Distribution: Distributing power to different sections of an electronic circuit.
  • Control Systems: Connecting sensors, actuators, and other control devices to a central control unit.
  • Consumer Electronics: Found in appliances, audio/video equipment, and various other consumer products.

Features:

  • 6-Position Connector: Accommodates six individual wires.
  • PSI Series: Belongs to JST's PSI connector series.
  • Wire-to-Board Connector: Designed for termination of wires to a PCB.
  • Lead-Free (LF): Compliant with RoHS standards, minimizing environmental impact.
  • Tin Plated (SN): Provides enhanced solderability and resistance to corrosion.

Benefits:

  • Secure Electrical Connection: Ensures a reliable and stable connection between wires and the PCB.
  • Easy Assembly: Designed for simplified and efficient assembly processes.
  • Compact Design: Offers a small footprint, saving valuable space on the PCB.
  • RoHS Compliance: Contributes to environmentally friendly manufacturing practices.
  • Durable Construction: Built to withstand typical operating conditions and ensure long-term reliability.

Additional Details:

The B06B-PSILE-1(LF)(SN) connector typically requires the use of corresponding crimp terminals, which are attached to the wires before being inserted into the connector housing. The "-1" suffix may indicate a specific housing style or configuration within the PSI series. It is crucial to consult the official JST catalog or datasheet for precise mechanical dimensions, mating connector information, compatible wire gauges, voltage and current ratings, and proper installation procedures. JST is a well-respected manufacturer of connectors, known for their quality and reliability, making this connector a suitable choice for various wire-to-board applications requiring a 6-position connection.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0137
Kemet
Need more? Email Us
Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8067 $52.4355
155+ $0.6619 $102.5945
235+ $0.6412 $150.6820
325+ $0.6206 $201.6950
420+ $0.5999 $251.9580
560+ $0.5378 $301.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,660 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess