EN
  • EN
  • DE

B09B-PASK(LF)(SN) (P)

Part No B09B-PASK(LF)(SN) (P)
Manufacturer JST Sales America Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 722367-B09B-PASK(LF)(SN) (P)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B09B-PASK(LF)(SN) (P) CAD Model

Description

The B09B-PASK(LF)(SN)(P) is a 9-pin header connector manufactured by JST Sales America Inc. It is part of the PA series, known for its reliability and compact design. This header is commonly used for board-to-wire connections in a variety of electronic applications.

Applications

  • Signal Connections
  • Power Distribution
  • Board-to-Wire Interconnects
  • Control Circuits
  • Various Electronic Devices

Features

  • 9 Pins
  • PA Series Connector
  • Through-Hole Mounting
  • RoHS Compliant (LF)
  • Tin (Sn) Plating
  • Compact Design
  • Polarized to prevent incorrect mating

Benefits

  • Reliable Connection: Provides a secure and stable connection between wires and PCBs.
  • Compact Size: Allows for high-density packaging in space-constrained applications.
  • RoHS Compliance: Meets environmental regulations for lead-free products.
  • Easy Installation: Through-hole mounting simplifies the soldering process.
  • Polarization: Prevents accidental reverse connections, ensuring proper circuit operation.
  • Durable Construction: Withstands mechanical stress and environmental conditions.

Additional Details

The B09B-PASK(LF)(SN)(P) header connector is designed for use with the corresponding JST PA series crimp contacts. The connector housing is typically made of a durable plastic material that provides insulation and protection for the pins. The tin plating on the pins ensures good solderability and corrosion resistance. This connector is suitable for a wide range of wire gauges, making it versatile for various application requirements. The B09B-PASK(LF)(SN)(P) is designed for through-hole mounting on printed circuit boards. The (LF) designation indicates that it is lead-free and compliant with RoHS standards.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0388 $60.7760
47+ $2.4936 $117.1992
72+ $2.4151 $173.8872
99+ $2.3377 $231.4323
128+ $2.2592 $289.1776
172+ $2.0259 $348.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,010 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess