EN
  • EN
  • DE

B09B-ZR

Part No B09B-ZR
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047316-B09B-ZR
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B09B-ZR CAD Model

Description

The B09B-ZR is a 9-position wire-to-board connector from JST Sales America Inc., belonging to their ZR series. This connector is designed for compact and reliable electrical connections in various electronic applications, emphasizing high-density mounting.

Applications

  • Consumer Electronics: Used in devices like LCD TVs, DVD players, and home theater systems for connecting internal components.
  • Industrial Equipment: Integrated into control panels, robotics, and automation systems for signal and power transmission.
  • Automotive Electronics: Employed in automotive applications for connecting sensors, actuators, and control units in wiring harnesses.
  • Medical Devices: Utilized in medical equipment for reliable connections in diagnostic and monitoring systems, especially where space is limited.

Features

  • 9-Position Connector: Provides nine individual connection points for wires.
  • Wire-to-Board Connection: Designed for connecting wires directly to a printed circuit board (PCB).
  • ZR Series: Part of JST’s ZR series, known for its compact design and high-density mounting capabilities.
  • Secure Locking Mechanism: Features a robust locking mechanism to prevent accidental disconnections, ensuring a stable connection.
  • Polarization Feature: Incorporates a polarization feature to ensure correct mating orientation, preventing misconnections.

Benefits

  • Reliable Electrical Connection: Ensures a stable and secure electrical connection, minimizing signal loss and preventing intermittent failures.
  • High-Density Mounting: Compact design allows for efficient use of space on PCBs, making it ideal for high-density applications.
  • Easy Installation: Designed for easy and quick installation, reducing assembly time and costs.
  • Secure Connection: Locking mechanism provides a secure and reliable connection, especially in vibration-prone environments.
  • Error Prevention: Polarization feature prevents incorrect mating, reducing the risk of damage to components and systems.

Additional Details

The B09B-ZR connector is typically used with crimp-style contacts that are attached to the wires before insertion into the connector housing. The housing is typically made of a durable, flame-retardant plastic material that provides insulation and protection for the electrical connections. It is designed to mate with a corresponding shrouded header on the PCB, which adds to the robustness of the connection. This connector series is well-suited for applications requiring a compact and reliable connection in densely populated electronic assemblies.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess