EN
  • EN
  • DE

B11B-ZR-SM3-TF

Part No B11B-ZR-SM3-TF
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER SMD 11POS 1.5MM / Connector Header Surface Mount 11 position 0.059" (1.50mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series ZH
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.059" (1.50mm)
Number of Positions 11
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting SMD (SMT)
Termination Solder
Fastening Type Detent Lock
Insulation Height 0.197" (5.00mm)
Contact Shape Circular
Contact Finish - Mating Tin-Lead
Contact Finish - Post Tin-Lead
Contact Material Brass
Insulation Material Polyamide (PA46), Nylon 4/6, Glass Filled
Features Solder Retention
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 1A
Voltage Rating 50V
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 455-1296-2,B11BZRSM3TF,455-1296-1
Standard Package 1,000
Win Source Part Number 1173847-B11B-ZR-SM3-TF
Ultra Librarian 3D Model Ultra Librarian B11B-ZR-SM3-TF CAD Model

Description

This ZH series connector is a male pin header with 11 positions, featuring solder retention and a detent lock for secure fastening.

  • Series: ZH
  • Connector Type: Male pin header
  • Positions: 11
  • Fastening: Detent lock
  • Material: Brass
  • Voltage Rating: 50V
  • Mounting: Surface Mount (SMD/SMT)
  • Shrouded: 4 Walls
  • Pitch: 0.059 inches
  • Contact Finish: Tin-lead
  • Insulation Material: Polyamide (PA46), nylon 4/6, glass filled
  • Application: Board to cable/wire
  • Temperature Range: -25°C to 85°C
  • Package: Tape and reel or cut tape
  • Standard Package: 1,000
  • Insulation Height: 0.197 inches
  • Contact Shape: Circular
  • Alternative to: 455-1296-2 and 455-1296-1
  • Status: Obsolete
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess