EN
  • EN
  • DE

B2P3-VH-B(LF)(SN)

Part No B2P3-VH-B(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description VH Series, Connector Header, 2 Position, 7.92mm, Through Hole, 250V, Tin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Positions 2
Pitch 7.92 mm
RoHS Compliant
Termination Through Hole
Win Source Part Number 1047427-B2P3-VH-B(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B2P3-VH-B(LF)(SN) CAD Model

Description

The B2P3-VH-B(LF)(SN) is a 2-position, 3.96 mm pitch header from JST's VH series of wire-to-board connectors. This connector provides a secure and reliable connection in a compact design. It's commonly used in applications needing a robust connection for power or signal transmission.

Applications

  • Power Supplies: Used for connecting power input and output lines.
  • Industrial Equipment: Found in control panels and machinery for signal and power connections.
  • Consumer Electronics: Employed in appliances and other devices requiring reliable power connections.
  • Lighting Systems: Used in LED drivers and lighting control systems.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for control and power connections.

Features

  • 3.96 mm Pitch: Offers a balance between compactness and current-carrying capability.
  • Through-Hole Termination: Provides secure and reliable mounting to printed circuit boards.
  • Lead-Free (LF) and Tin (Sn) Plating: Compliant with RoHS requirements for environmental safety.
  • Polarization Feature: Prevents incorrect mating and ensures proper connection orientation.
  • Durable Construction: Made from high-quality materials for long-term reliability.

Benefits

  • Reliable Power Connection: Ensures stable power transmission, reducing the risk of equipment failure.
  • Secure Mating: The polarization feature prevents accidental misconnections, ensuring proper functionality.
  • RoHS Compliance: Meets environmental regulations, making it suitable for global markets.
  • Easy Installation: Through-hole termination simplifies the soldering process.
  • Compact Design: Allows for efficient use of board space in various applications.

Additional Details

The B2P3-VH-B(LF)(SN) connector is manufactured using high-quality materials to ensure durability and performance. The housing is typically made of a robust thermoplastic material that provides excellent insulation and resistance to environmental factors. The contacts are plated with tin (Sn) over nickel to provide optimal conductivity and corrosion resistance. This connector is designed for automated assembly processes, ensuring consistent and reliable performance. The VH series is known for its reliability and versatility, making it suitable for a wide range of applications. It is designed to withstand harsh environmental conditions, including high temperatures and humidity, making it a reliable choice for various industries. The 3.96 mm pitch allows for efficient current carrying capability while maintaining a compact footprint.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0763 $50.3580
1,595+ $0.0627 $100.0065
2,475+ $0.0607 $150.2325
3,410+ $0.0587 $200.1670
4,405+ $0.0568 $250.2040
5,895+ $0.0509 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,400 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess