EN
  • EN
  • DE

B6B-ZR-SM4-M-TF(LF)(SN)

Part No B6B-ZR-SM4-M-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 752160-B6B-ZR-SM4-M-TF(LF)(SN)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B6B-ZR-SM4-M-TF(LF)(SN) CAD Model

Description

The B6B-ZR-SM4-M-TF(LF)(SN) is a 6-position, 1.5mm pitch, SMT (Surface Mount Technology) ZHR series header manufactured by JST Sales America Inc. This compact connector is designed for high-density mounting in applications where space is limited. It provides a reliable board-to-wire connection for signal transmission. The connector is designed for automated assembly processes, helping to reduce manufacturing time and costs.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other portable devices for internal connections.
  • Digital Cameras: Found in digital cameras and camcorders for connecting various internal modules.
  • Medical Equipment: Utilized in medical monitoring devices and diagnostic equipment.
  • Industrial Equipment: Employed in compact control systems and testing equipment.
  • Gaming Consoles: Integrated into gaming consoles for connecting peripherals and internal components.

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly processes, reducing manufacturing time and cost.
  • Compact Size: 1.5mm pitch allows for high-density mounting, saving valuable board space.
  • Secure Locking Mechanism: Ensures a secure and reliable connection, preventing accidental disconnections.
  • High-Temperature Resistance: Suitable for reflow soldering processes, withstanding high temperatures during assembly.
  • RoHS Compliant: Meets environmental regulations, ensuring that the product is free from hazardous substances.
  • Tin Plating: Provides excellent solderability and corrosion resistance.

Benefits

  • Reduced Assembly Costs: SMT design enables efficient automated assembly, minimizing labor costs.
  • Space Saving: Compact 1.5mm pitch allows for high-density connections in space-constrained applications.
  • Reliable Connection: Secure locking mechanism ensures a stable and dependable electrical connection.
  • Easy Integration: Compatible with standard SMT soldering processes, simplifying integration into existing manufacturing lines.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental standards.

Additional Details

The B6B-ZR-SM4-M-TF(LF)(SN) connector has a current rating of 1A AC/DC and a voltage rating of 50V AC/DC. The operating temperature range is typically from -25°C to +85°C. The housing material is made of a high-temperature resistant resin. The (LF)(SN) in the part number indicates that the connector is Lead Free with Tin plating. It is supplied in embossed tape packaging to facilitate automated placement on PCBs during the assembly process. This connector mates with JST's ZHR series crimp style housings and contacts.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Qualcomm
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Maxim Integrated
Need more? Email Us
Linear Technology
Lowest to $9.1303
Texas Instruments
Lowest to $4.5685
STMicroelectronics
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess