EN
  • EN
  • DE

SML-LXIL0603SYC-TR

Part No SML-LXIL0603SYC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description 1.64X0.84X1.15MM TOP VIEW SMT LE / Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Yellow
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 1350mcd
Lens Style Round with Domed Top
Lens Size 0.79mm Dia
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 75°
Mounting SMD (SMT)
Wavelength - Peak 585nm
Package / Case 0603 (1608 Metric)
Dimension 1.64mm L x 0.84mm W
Height (Max) 1.40mm
Base Product Number SML-LXIL0603
Other Names 67-2335-1,67-2335-2,67-2335-6
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241838-SML-LXIL0603SYC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LXIL0603SYC-TR CAD Model

Description

The Lumex Opto/Components Inc. SML-LXIL0603SYC-TR is an optoelectronics LED indication - discrete product.

  • Viewing Angle: 75°
  • Millicandela Rating: 1350mcd
  • Voltage - Forward (Vf) (Typ): 2.1V
  • Current - Test: 20mA
  • Color: Yellow
  • Package: Tape & reel
  • Standard Package: 3,000
  • Mounting: SMD (SMT)
  • MSL Level: 2 (1 year)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.41.0000
  • Manufacturer: Lumex Opto/Components Inc.
  • Other Names: 67-2335-1, 67-2335-2, and 67-2335-6

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess