EN
  • EN
  • DE

B7B-ZR-SM4-TFT(LF)(SN)

Part No B7B-ZR-SM4-TFT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818651-B7B-ZR-SM4-TFT(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B7B-ZR-SM4-TFT(LF)(SN) CAD Model

Description

The B7B-ZR-SM4-TFT(LF)(SN) is a 7-position, 1.5mm pitch, Z-Reverse series, SMT connector from JST Sales America Inc. It is designed for secure and reliable connections in compact electronic devices, particularly in applications requiring high-density mounting and low-profile designs. This connector is commonly used in applications where space is limited and signal integrity is crucial.

Applications

  • LCD and TFT displays
  • Mobile phones and smartphones
  • Digital cameras and camcorders
  • Portable gaming devices
  • Navigation systems

Features

  • Compact Design: The 1.5mm pitch enables high-density mounting, which is ideal for small electronic devices.
  • SMT (Surface Mount Technology): Allows for automated assembly, reducing manufacturing costs and improving consistency.
  • Z-Reverse Series: Designed for easy mating and unmating, even in tight spaces.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.
  • TFT Compatibility: Specifically designed for use with TFT displays, providing a reliable connection.

Benefits

  • Space Saving: The compact design allows for high-density mounting, making it ideal for space-constrained applications.
  • Easy Assembly: SMT design enables automated assembly, reducing manufacturing time and costs.
  • Reliable Connection: The Z-Reverse series design ensures a secure and reliable connection, even with repeated mating and unmating.
  • Environmental Compliance: The lead-free finish ensures compliance with RoHS standards, making it suitable for environmentally conscious applications.
  • Optimized for TFT Displays: Provides a reliable and optimized connection for TFT displays, ensuring high-quality signal transmission.

Additional Details

The B7B-ZR-SM4-TFT(LF)(SN) connector is constructed from high-quality materials to ensure durability and reliability. The housing is typically made from a robust thermoplastic material, providing excellent insulation and resistance to environmental factors. The terminals are made from a conductive alloy, such as brass or copper, with a tin plating (SN) to prevent corrosion and ensure a good electrical connection. The (LF) indicates that the connector is lead-free, compliant with RoHS standards. This connector mates with the ZR series headers.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2111 $50.6640
580+ $0.1733 $100.5140
895+ $0.1678 $150.1810
1,235+ $0.1624 $200.5640
1,595+ $0.1570 $250.4150
2,135+ $0.1408 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,733 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess