EN
  • EN
  • DE

BM03B-ADHKS-GAN-ETB(LF)(SN)

Part No BM03B-ADHKS-GAN-ETB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description CONN HEADER SMD R/A 3POS 1.3MM / Connector Header Surface Mount, Right Angle 3 position 0.051" (1.30mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series ADH
Package Tape & Reel
Connector Type Header
Contact Type Male Blade
Pitch - Mating 0.051" (1.30mm)
Number of Positions 3
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 3 Wall
Mounting Type Surface Mount, Right Angle
Termination Solder
Fastening Type Detent Lock
Insulation Height 0.069" (1.75mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Thermoplastic
Features Solder Retention
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) 3A
Voltage Rating 30V
Base Product Number BM03B-AD
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 455-2900-6,BM03BADHKSGANETBLFSN,455-2900-1,455-2900-2
Standard Package 5,000
Win Source Part Number 996411-BM03B-ADHKS-GAN-ETB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian BM03B-ADHKS-GAN-ETB(LF)(SN) CAD Model

Description

BM03B-ADHKS-GAN-ETB(LF)(SN) from JST Sales America Inc. is a connector housing used in interconnect designs where reliable wire-to-board or compact signal connectivity is important. In practical terms, parts in this category are commonly selected for consumer electronics, industrial controls, compact embedded systems, and other assemblies that need organized cable termination and dependable mating performance. Engineers typically consider JST housings when balancing board space, assembly consistency, and ecosystem compatibility with matching terminals and headers. For sourcing teams, this part may be relevant in both new builds and maintenance purchasing where connector family continuity matters. The current lifecycle status is listed as unknown, so design teams should treat long-term availability cautiously until confirmed directly with JST or an authorized distributor. RoHS compliance information is not available in the provided data and should be verified using the latest manufacturer datasheet, product declaration, or distributor compliance documentation before release to production.

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Bulgin
CONN PLUG HSG MALE 3POS INLINE
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
JAE Electronics
CONN PLG HSG FMALE 7POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 32POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 24POS PNL MT
Need more? Email Us
Conesys
AE8 3C 3#16 PIN RECP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2266 $50.9850
540+ $0.1859 $100.3860
835+ $0.1801 $150.3835
1,150+ $0.1743 $200.4450
1,485+ $0.1685 $250.2225
1,990+ $0.1511 $300.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,770 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess