EN
  • EN
  • DE

BM04B-GHS-TBT

Part No BM04B-GHS-TBT
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case connector
Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 758427-BM04B-GHS-TBT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BM04B-GHS-TBT CAD Model

Description

The BM04B-GHS-TBT is a 4-position crimp-style connector manufactured by JST Sales America Inc. It belongs to the GHS series, known for its compact size and reliable connection in various electronic applications.

Applications

  • Wire-to-Board Connections: Provides a secure and reliable connection between wires and printed circuit boards (PCBs).
  • Signal Connections: Used for carrying low-voltage signals in electronic circuits.
  • Consumer Electronics: Employed in various consumer electronic devices, such as home appliances, audio equipment, and gaming consoles.
  • Industrial Equipment: Utilized in industrial control panels, machinery, and automation systems.
  • Automotive Applications: Integrated into automotive wiring harnesses and electronic control units.

Features

  • 4 Positions: Designed with 4 contacts to accommodate multiple wire connections.
  • Crimp Style: Utilizes a crimp-style termination for secure and reliable wire connections.
  • Compact Size: Small form factor allows for high-density mounting on PCBs.
  • GHS Series: Belongs to the GHS series, known for its miniaturization and ease of use.
  • Through-Board Termination: Designed for through-board mounting on PCBs.
  • Durable Construction: Constructed with high-quality materials for long-lasting performance.
  • Polarization: Features polarization to prevent incorrect mating.

Benefits

  • Reliable Connection: Crimp-style termination ensures a secure and reliable wire connection.
  • Space Savings: Compact size allows for miniaturization of electronic devices.
  • Simplified Assembly: Easy to install and assemble, reducing manufacturing costs.
  • Durable Performance: High-quality construction ensures long-lasting performance in various environments.
  • Prevention of Mismating: Polarization prevents incorrect mating, reducing the risk of damage or malfunction.

Additional Details

The BM04B-GHS-TBT connector requires specific crimp terminals that are compatible with the GHS series. The wire gauge range and current rating can be found in the JST datasheet. It is essential to use the correct crimping tool to ensure proper termination and prevent damage to the connector. The 'TBT' likely refers to the packaging (tray). Consult the manufacturer's datasheet for detailed specifications, including voltage rating, operating temperature range, and material composition. The mating connector is also specified in the datasheet.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0578
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1782 $50.7870
600+ $0.1670 $100.2000
930+ $0.1613 $150.0090
1,335+ $0.1500 $200.2500
1,735+ $0.1444 $250.5340
2,165+ $0.1388 $300.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess