EN
  • EN
  • DE

BM04B-PASS-TF(LF)(SN)

Part No BM04B-PASS-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Pa Header (SMT Top)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000102-BM04B-PASS-TF(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM04B-PASS-TF(LF)(SN) CAD Model

Description

The BM04B-PASS-TF(LF)(SN) is a 4-circuit header from the BM series manufactured by JST Sales America Inc. This header is a through-hole type connector designed for board-to-wire connections. It features a secure locking mechanism and is commonly used in a variety of electronic applications.

Applications:

  • Consumer Electronics: Used in appliances, audio equipment, and other consumer devices for internal wire-to-board connections.
  • Industrial Equipment: Employed in industrial machinery, control panels, and automation systems for reliable signal and power connections.
  • Medical Devices: Integrated into medical equipment such as patient monitors and diagnostic devices for secure and dependable connections.
  • Automotive Electronics: Utilized in automotive applications for connecting various electronic modules and sensors.
  • Telecommunications Equipment: Used in telecommunications infrastructure for connecting signal and power wires to circuit boards.

Features:

  • Number of Circuits: 4
  • Series: BM
  • Mounting Type: Through Hole
  • Pitch: 2.0mm (0.079")
  • Locking Feature: Equipped with a secure locking mechanism to prevent accidental disconnection.
  • Contact Material: Tin-plated contacts for reliable electrical performance.
  • Housing Material: High-temperature thermoplastic for durability and high-temperature resistance.
  • RoHS Compliant: Compliant with RoHS directives for environmental protection.
  • Polarization Feature: Prevents incorrect mating.

Benefits:

  • Secure Connection: Provides a secure and reliable connection with its locking mechanism.
  • Easy Installation: Simplifies installation with its through-hole mounting design.
  • Durable Construction: Offers long-term reliability with its high-quality materials.
  • RoHS Compliant: Meets environmental standards for responsible manufacturing.
  • Polarization prevents mis-mating

Additional Details:

The BM04B-PASS-TF(LF)(SN) is designed for use with the corresponding BM series crimp contacts and housings. The connector is typically wave soldered to the PCB. (LF) indicates lead-free and (SN) refers to Tin (Sn) plating. Current rating is typically 3A, voltage rating typically 250V AC/DC.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
Pericom
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Amic
Lowest to $2.1666
ADI Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4094 $51.1750
300+ $0.3360 $100.8000
465+ $0.3255 $151.3575
635+ $0.3150 $200.0250
825+ $0.3045 $251.2125
1,100+ $0.2730 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess