EN
  • EN
  • DE

BM04B-SRSS-G-TB(LF)(SN)

Part No BM04B-SRSS-G-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843186-BM04B-SRSS-G-TB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian BM04B-SRSS-G-TB(LF)(SN) CAD Model

Description

The BM04B-SRSS-G-TB(LF)(SN) is a 4-position, 1.0mm pitch, SMT (Surface Mount Technology) header connector from JST Sales America Inc. This connector is part of JST's SR series and is designed for board-to-wire connections in compact electronic devices. The connector’s low profile and secure locking mechanism make it suitable for applications requiring reliable and space-saving interconnections.

Applications

  • Mobile Devices: Used for connecting internal components such as displays, cameras, and sensors in smartphones and tablets.
  • Digital Cameras: Provides secure and compact connections for various internal modules, including image sensors and control boards.
  • Gaming Consoles: Employed for connecting various sub-assemblies within the console, ensuring reliable signal transmission.
  • Consumer Electronics: Used in a wide range of consumer electronics, such as audio players, video recorders, and portable navigation devices.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving production efficiency.
  • 1.0mm Pitch: Compact design allows for high-density mounting, maximizing board space utilization.
  • 4 Positions: Provides four independent signal paths for versatile connectivity.
  • Secure Locking Mechanism: Ensures a reliable connection, preventing accidental disconnections due to vibration or shock.
  • RoHS Compliant: Meets environmental regulations, ensuring the product is free from hazardous substances.

Benefits

  • Space Saving: The compact design and low profile allow for efficient use of PCB space, enabling smaller and lighter electronic devices.
  • Reliable Connection: The secure locking mechanism ensures a stable and dependable connection, minimizing signal disruptions.
  • Automated Assembly: SMT compatibility allows for automated assembly, reducing manufacturing time and costs.
  • Versatile Connectivity: The 4-position configuration provides flexibility for various signal and power connections.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards.

Additional Details

The BM04B-SRSS-G-TB(LF)(SN) connector is typically used with a corresponding crimp terminal and housing to create a complete wire-to-board connection. The connector is made from high-quality materials to ensure durability and resistance to environmental factors. The (LF)(SN) designation indicates that the connector is lead-free and has a tin plating finish, complying with RoHS standards.

Proper soldering techniques are essential for ensuring a reliable connection when using SMT connectors. It is important to follow the manufacturer's recommendations for reflow soldering profiles to prevent damage to the connector and ensure optimal performance. This connector is suitable for applications requiring high-density, reliable, and space-saving interconnections in a wide range of electronic devices.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess