EN
  • EN
  • DE

BM05B-GHS-TBT(LF)(SN)

Part No BM05B-GHS-TBT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Connector Header, GH Series, 5 Position, 1.25mm, 50V, Surface Mount, Locking Ramp, Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Contact Material Bronze
Contact Plating Tin
Current Rating 1 A
Housing Color Natural
Housing Material Nylon
Lead Free Yes
Number of Contacts 5
Number of Positions 5
Number of Rows 1
Orientation Straight
Packaging Cut Tape
Pitch 1.25 mm
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Voltage Rating 50 V
Win Source Part Number 991263-BM05B-GHS-TBT(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM05B-GHS-TBT(LF)(SN) CAD Model

Description

BM05B-GHS-TBT(LF)(SN) from JST Sales America Inc. is an OEM electronic part commonly considered for interconnect and board-level assembly needs where dependable fit, repeatable installation, and manufacturer-backed sourcing matter. While exact technical specifications should be confirmed from the official datasheet, parts in this class are typically selected by engineers for compact electronic assemblies, cable-to-board connections, consumer devices, industrial controls, and embedded systems that require consistent production quality. For purchasing teams and design engineers, the value of this component lies in brand traceability, suitability for ongoing maintenance builds, and potential alignment with regulated manufacturing workflows. The current lifecycle status for BM05B-GHS-TBT(LF)(SN) is information not available, so teams should verify whether it is active, limited, or approaching obsolescence before locking it into new designs. RoHS compliance information is also not available in the provided data and should be confirmed directly with JST Sales America Inc. or the latest manufacturer documentation before procurement.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Mitsubishi
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amic
Lowest to $2.1666
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,620 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess