EN
  • EN
  • DE

BM22B-PUDSS-TFC(LF)(SN)

Part No BM22B-PUDSS-TFC(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description SMT header, 2.0mm pitch, Crimp Style, 22 Circuit, Tin-plated, natural
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997390-BM22B-PUDSS-TFC(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM22B-PUDSS-TFC(LF)(SN) CAD Model

Description

The JST BM22B-PUDSS-TFC(LF)(SN) is a 22-position, 0.8mm pitch, double-row, SMT (Surface Mount Technology) header from the BM series designed for high-density board-to-wire connections in compact electronic devices. The TFC(LF)(SN) suffix indicates that the connector is provided on tape and reel for automated placement, is lead-free, and features tin plating, ensuring RoHS compliance.

Applications:

  • Consumer Electronics: Ideal for use in smartphones, tablets, digital cameras, and other portable devices requiring small, high-density connections.
  • Industrial Control Systems: Used in compact control panels, sensor interfaces, and data acquisition systems.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and other medical electronics where space is limited.
  • Automotive Electronics: Applied in automotive control units (ECUs), infotainment systems, and sensor modules.
  • Networking Equipment: Found in routers, switches, and other network devices requiring high-density board connections.

Features:

  • 0.8mm Pitch: Enables ultra-compact, high-density board layouts.
  • 22 Positions: Supports a large number of signal or power connections in a small footprint.
  • Double-Row Configuration: Maximizes the number of contacts in a minimal area.
  • SMT (Surface Mount Technology) Design: Facilitates automated assembly for efficient manufacturing.
  • TFC (Tape and Reel) Packaging: Allows for automated pick-and-place assembly, reducing production costs.
  • Lead-Free (LF) and Tin (Sn) Plating: Compliant with RoHS environmental standards.

Benefits:

  • Ultra-Compact Design: Ideal for space-constrained applications, enabling smaller and more efficient designs.
  • High-Density Connectivity: Provides a large number of connections in a small area, maximizing functionality.
  • Automated Assembly: Reduces manufacturing time and costs through efficient automated assembly processes.
  • Reliable Performance: Ensures secure and stable connections for consistent signal and power transmission.
  • Environmental Compliance: Meets RoHS standards, promoting environmentally responsible manufacturing.

Additional Details:

The BM22B-PUDSS-TFC(LF)(SN) is designed to be used with compatible JST BM series crimp contacts and housings for a complete wire-to-board connection. The connector is manufactured from high-quality materials to ensure durability and reliable performance. Detailed specifications, including voltage and current ratings, mating force, and operating temperature range, can be found in the manufacturer's datasheet. Proper soldering techniques and handling are critical for ensuring a robust and reliable connection due to the fine pitch of the connector. The compact size and high-density capabilities make it a popular choice for applications where space is at a premium and numerous connections are required. Its tape and reel packaging further streamlines the manufacturing process, improving overall efficiency.

You May Also Be Interested in

CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Generic
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4167 $54.1670
23+ $4.4445 $102.2235
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess