The FVDDF0.5-110A-5 is a crimp style female disconnect from JST Sales America Inc. It is part of the FVDD series, designed for wire-to-board or wire-to-wire connections in various electronic and electrical applications. The connector provides a reliable and secure connection with a low insertion force.
Applications
- Internal wiring in electronic devices
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Power supplies
Features
- Crimp termination
- Female disconnect
- Accepts wire sizes from 26 AWG to 22 AWG
- Current rating: 0.5A
- Voltage rating: 110V
- Contact material: Brass, Tin plated
Benefits
- Provides a secure and reliable electrical connection
- Allows for quick and easy disconnection and reconnection
- Suitable for a wide range of wire sizes
- Cost-effective solution for wire termination
- Compact design for space-constrained applications
Additional Details
The FVDDF0.5-110A-5 connector is designed for use with JST's FVDD series headers. It has a contact resistance of 20 mΩ max. The insulation resistance is 1000 MΩ min. The operating temperature range is -25°C to +85°C, including temperature rise caused by current flow. The connector's dimensions are small and compact for high-density mounting. The housing material is typically made of PA (Polyamide). Proper crimping tools and techniques are essential for ensuring a reliable and long-lasting connection. Refer to the JST datasheet for crimping specifications and tool recommendations.
This female disconnect is ideal for applications requiring frequent disconnection and reconnection, such as maintenance or modular assembly. The crimp termination provides a gas-tight seal between the wire and the connector, protecting against corrosion and ensuring long-term reliability. The FVDDF0.5-110A-5 offers a robust and cost-effective solution for a variety of wire termination needs.