EN
  • EN
  • DE

1.25-MS3

Part No 1.25-MS3
Manufacturer JST Sales America Inc.
Catalog Terminals
Description CONN RING CIRC 16-22AWG #3 CRIMP / Ring Terminal Connector 3 Stud Circular 16-22 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Ring Connectors
Manufacturer JST Sales America Inc.
Packaging Bulk
Terminal Type Circular
Stud/Tab Size 3 Stud
Thickness 0.031" (0.79mm)
Width - Outer Edges 0.217" (5.50mm)
Length - Overall 0.520" (13.21mm)
Mounting Free Hanging (In-Line)
Termination Crimp
Wire Gauge 16-22 AWG
Insulation Non-Insulated
Features Brazed Seam
Base Product Number 1.25
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number Q4531562
Standard Package 1,000
Win Source Part Number 1333438-1.25-MS3
Ultra Librarian 3D Model Ultra Librarian 1.25-MS3 CAD Model

Description

The 1333438-1.25-MS3 is a circular terminal connector manufactured by JST Sales America Inc.

  • Application: Automotive, industrial, and consumer electronics
  • Termination: Crimp
  • Features: Brazed Seam
  • Wire Gauge: 16-22 AWG
  • Insulation: Non-Insulated
  • Package Quantity: 1,000
  • Mounting Type: Free Hanging (In-Line)
  • Thickness: 0.031" (0.79mm)
  • Width: 0.217" (5.50mm)
  • Length: 0.520" (13.21mm)
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Molex, LLC
19002-0025 Molex Terminals 14-16 AWG DISCONNECT datasheet, inventory, & pricing.
Lowest to $0.8790
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 4/0AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0AWG #5/16
Need more? Email Us
Molex, LLC
172253-7023 Molex Terminals ULTRA-FIT CRIMP TERM 16-18 TIN Pre-P datasheet, inventory, & pricing.
Lowest to $0.1122
TE Connectivity
MS25036-156 TE Connectivity Terminals TRMNL,PIDG R 12-10 8 datasheet, inventory, & pricing.
Lowest to $1.0216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1,810+ $0.0277 $50.1370
4,410+ $0.0227 $100.1070
6,820+ $0.0220 $150.0400
9,390+ $0.0213 $200.0070
12,140+ $0.0206 $250.0840
16,220+ $0.0185 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 1810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess