EN
  • EN
  • DE

10FLZ-SM2-TB(LF)(SN)(P)-

Part No 10FLZ-SM2-TB(LF)(SN)(P)-
Manufacturer JST Sales America Inc.
Catalog Flat Flex Cables (FFC, FPC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr JST Sales America Inc.
Series FLZ
Package Tape & Reel (TR)
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 10
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material Polyamide (PA6T), Nylon 6T
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Gray
Actuator Color Black
MSL Level 1 (Unlimited)
Win Source Part Number 1316029-10FLZ-SM2-TB(LF)(SN)(P)-
Ultra Librarian 3D Model Ultra Librarian 10FLZ-SM2-TB(LF)(SN)(P)- CAD Model

Description

The 1316029-10FLZ-SM2-TB(LF)(SN)(P) connector from JST Sales America Inc. is a FFC/FPC connector with a pitch of 0.020" (0.50mm).

  • Series: 10FLZ
  • Pitch: 0.020" (0.50mm)
  • Termination Type: Solder Retention, Zero Insertion Force (ZIF)
  • Contact Finish: Tin
  • Contact Material: Phosphor Bronze
  • Voltage Rating: 50V
  • Housing Material: Polyamide (PA6T), Nylon 6T
  • Flammability Rating: UL94 V-0
  • Mounting Type: Surface Mount, Right Angle
  • Operating Temperature: -25°C ~ 85°C

You May Also Be Interested in

Molex, LLC
Lowest to $0.7404
Omron
Lowest to $0.5279
Omron
Lowest to $0.7819
Hirose Electric Co Ltd
Lowest to $0.6722
Omron
Lowest to $3.1109
Molex, LLC
Lowest to $0.8408
Hirose Electric Co Ltd
Lowest to $0.3959
Molex, LLC
Lowest to $0.2786
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess