EN
  • EN
  • DE

SPS-51T-187

Part No SPS-51T-187
Manufacturer JST Sales America Inc.
Catalog Terminals
Description CONN QC RCPT 14-20AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Terminal Type Standard
Gender Female
Tab Width 0.187" (4.75mm)
Tab Thickness 0.020" (0.51mm)
Tab Length 0.252" (6.40mm)
Length - Overall 0.677" (17.20mm)
Termination Crimp
Wire Gauge 14-20 AWG
Insulation Non-Insulated
Mounting Free Hanging (In-Line)
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.075" ~ 0.142" (1.91mm ~ 3.61mm)
Base Product Number SPS-51T
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 455-1149-2,455-1149-1
Standard Package 7,500
Win Source Part Number 1333570-SPS-51T-187
Ultra Librarian 3D Model Ultra Librarian SPS-51T-187 CAD Model

Description

The JST Sales America Inc. 1333570-SPS-51T-187 is a quick connect/disconnect terminal that can accommodate 14-20 AWG wire gauge.

  • Insulation: Non-Insulated
  • Tab Width: 0.187 inches (4.75mm)
  • Tab Thickness: 0.020 inches (0.51mm)
  • Overall Length: 0.677 inches (17.20mm)
  • Tab Length: 0.252 inches (6.40mm)
  • Contact Material: Brass
  • Contact Finish: Tin
  • Termination: Crimp
  • Mounting: Free-Hanging
  • Package: Reel-TR
  • Pieces: 7,500

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.105" CLR / Wire to Wire Solder Sleeve Clear 0.105" (2.67mm)
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 300 MCM #5/8
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 2POS BLACK
Lowest to $0.4710
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN RING CIRC 16-22AWG #3/8 / Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Need more? Email Us
Panduit Corp
COPPER COMPRESSION LUG, 1 HOLE, / Terminal Connector Rectangular Rectangular Tongue 1250MCM (kcmil) 3/4 Stud
Need more? Email Us
Mini-Circuits
Lowest to $6.5223
Panduit Corp
CONN RING CIRC 18-22AWG #10 / Ring Tongue Terminal 18-22AWG Copper Red 22.4mm Tin Bottle
Need more? Email Us
Fujitsu Electronics America, Inc.
SERIAL INPUT PLL FREQUENCY SYNTHESIZER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,660+ $0.0302 $50.1320
4,035+ $0.0248 $100.0680
6,250+ $0.0240 $150.0000
8,625+ $0.0232 $200.1000
11,115+ $0.0225 $250.0875
14,930+ $0.0201 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174,741 pieces
MOQ: 1660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess