EN
  • EN
  • DE

SBB-2-13+

Part No SBB-2-13+
Manufacturer Mini-Circuits
Catalog Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 313739-SBB-2-13+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Insertion Loss 0.6dB
Frequency 950 MHz ~ 1.3 GHz
Specifications Isolation (Min) 15dB, 3° Imbalance (Max)
Size / Dimension 0.200" L x 0.200" W x 0.070" H (5.08mm x 5.08mm x 1.78mm)
Package / Case 6-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian SBB-2-13+ CAD Model

Description

The SBB-2-13+ is a wideband silicon bipolar MMIC (Monolithic Microwave Integrated Circuit) amplifier from Mini-Circuits. It's designed for applications requiring high gain and moderate output power over a broad frequency range. This amplifier is commonly used in various RF and microwave systems, offering a cost-effective solution for signal amplification.

Applications:

  • Broadband Amplification: Used in general-purpose broadband amplifiers for various applications.
  • IF Amplifiers: Employed in intermediate frequency (IF) stages of receivers and transceivers.
  • RF Driver Amplifiers: Used to drive power amplifiers in transmit chains.
  • Test and Measurement Equipment: Integrated into signal generators and spectrum analyzers.
  • Cable Television (CATV) Systems: Used as a distribution amplifier in CATV networks.

Features:

  • Wideband Operation: Covers a broad frequency range, typically from a few MHz up to several GHz.
  • High Gain: Provides substantial signal amplification, typically in the range of 15-20 dB.
  • Moderate Output Power: Delivers sufficient output power for driving subsequent stages.
  • Internally Matched: Simplifies integration by reducing the need for external matching components.
  • Low Noise Figure: Exhibits low noise performance for sensitive signal amplification.

Benefits:

  • Simplified Design: Internal matching reduces design complexity and BOM cost.
  • Cost-Effective Solution: Offers a cost-competitive solution for signal amplification.
  • Compact Size: Small package size allows for integration into dense circuit boards.
  • Versatile Application: Wideband operation makes it suitable for various frequency bands and applications.
  • Improved System Performance: High gain and low noise figure enhance overall system performance.

Additional Details:

The SBB-2-13+ typically operates from a single positive supply voltage (e.g., +5V) and requires minimal external components for biasing. Its key specifications include gain flatness over frequency and a good input/output VSWR (Voltage Standing Wave Ratio). The device is designed to operate over a wide temperature range, ensuring reliable performance in various environments. Its SOT-89 package offers good thermal performance, allowing for efficient heat dissipation. Detailed specifications and performance characteristics can be found in the device's datasheet. The '+' suffix indicates a RoHS compliant version of the part.

You May Also Be Interested in

Molex, LLC
Splice Terminal 17-23AWG 2.54mm 4.06mm Automotive T/R
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .063DIA TINLEAD / PC Pin Terminal Connector Through Hole Tin-Lead 0.063" (1.60mm) Dia
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #10 / Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Lowest to $0.0433
TE Connectivity
CONN QC RCPT 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated
Need more? Email Us
TE Connectivity
CONN RING CIRC 10-12AWG #5/16 / Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Need more? Email Us
Molex, LLC
Contact PIN Crimp ST Cable Mount Automotive Strip
Lowest to $0.0079
Molex, LLC
Connector, Shell; Pin; Commercial Mate-N-Lok; 13; 250; Phosphor Bronze; Pre-Tin
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess