EN
  • EN
  • DE

XMS-08V(N)

Part No XMS-08V(N)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description RETAINER 8 POS FOR XA / Connector Retainer For XMA Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Manufacturer JST Sales America Inc.
Packaging Bulk
Accessory Type Retainer
Number of Positions 8
For Use With/Related Products XMA Series
Base Product Number XMS
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number Q7530631,XMS-08V-ND,XMS-08V
Standard Package 1,000
Win Source Part Number 1333394-XMS-08V(N)
Ultra Librarian 3D Model Ultra Librarian XMS-08V(N) CAD Model

Description

The XMS-08V(N) is an 8-position crimp-style connector housing manufactured by JST. It is part of the XMS series, known for its subminiature size and reliability in wire-to-board connections. This connector is designed for applications where space is limited and a secure, vibration-resistant connection is required.

Applications

  • Automotive electronics
  • Industrial control equipment
  • Robotics
  • Medical equipment
  • Consumer electronics

Features

  • Number of Positions: 8
  • Connector Type: Housing
  • Series: XMS
  • Pitch: 2.5mm
  • Mating Type: Crimp Style
  • Material: Polyamide (PA)
  • Locking Feature: Yes

Benefits

  • Compact Size: The subminiature design allows for high-density connections in space-constrained applications.
  • Reliable Connection: Crimp-style termination provides a secure and durable connection between wires and the connector.
  • Vibration Resistance: Design features enhance resistance to vibration, ensuring reliable performance in demanding environments.
  • Ease of Use: Simple to assemble with appropriate crimping tools.
  • Secure Locking: Locking feature prevents accidental unmating.

Additional Details

The XMS-08V(N) connector housing requires compatible crimp contacts (sold separately) to terminate wires. These contacts are inserted into the housing after being properly crimped onto the wires. It's designed to mate with corresponding headers on a PCB. Its small size, vibration resistance, and reliable performance make it a great choice for automotive and industrial applications where secure connections are crucial. Using the correct crimping tool is essential to ensure a reliable and long-lasting connection. The polyamide housing provides good mechanical strength and electrical insulation.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0578
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess