EN
  • EN
  • DE

S4B-PH-SM4-R-TB(LF)(SN)(P)

Part No S4B-PH-SM4-R-TB(LF)(SN)(P)
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 756314-S4B-PH-SM4-R-TB(LF)(SN)(P)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S4B-PH-SM4-R-TB(LF)(SN)(P) CAD Model

Description

The S4B-PH-SM4-R-TB(LF)(SN)(P) is a 4-position, 2mm pitch, surface mount, right-angle header connector manufactured by JST. It is part of the PH series, known for its compact size and reliable performance in high-density applications.

Applications:

  • Consumer Electronics: Connecting PCBs in devices such as digital cameras, camcorders, and audio equipment.
  • Industrial Equipment: Signal connections in control panels, sensors, and other industrial automation equipment.
  • Medical Devices: Interconnect solutions for patient monitoring systems and diagnostic equipment.
  • Automotive Electronics: Used in car audio systems, navigation devices, and other automotive applications.
  • Robotics: Signal and power connections in robotic systems and automated machinery.

Features:

  • Compact Design: 2mm pitch allows for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Right-Angle Orientation: Provides connection perpendicular to the PCB surface.
  • Four Positions: Accommodates four individual signal or power connections.
  • RoHS Compliant: Lead-free construction for environmental compliance.
  • Tape and Reel Packaging: Supplied in tape and reel for automated pick-and-place assembly.
  • Tin Plating: Provides good solderability and corrosion resistance.

Benefits:

  • Space Saving: Compact size minimizes PCB footprint.
  • Automated Assembly: SMT design reduces assembly time and cost.
  • Reliable Connection: Provides secure and stable electrical connections.
  • Versatile Application: Suitable for a wide range of electronic devices and equipment.
  • Environmental Compliance: RoHS compliant for environmentally friendly manufacturing.

Additional Details:

The S4B-PH-SM4-R-TB(LF)(SN)(P) connector is made of durable materials suitable for reflow soldering processes. The housing material is typically a high-temperature resistant plastic. The (LF) designation indicates Lead-Free, (SN) stands for Tin plating and (P) likely represents packaging related information. Detailed specifications including current rating, voltage rating, operating temperature range, and mating connector information are available in the JST datasheet.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Lowest to $105.8176
Intersil Corporation
Lowest to $5.0142
Semtech Corporation
Need more? Email Us
Atmel
Lowest to $24.7389
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Spansion
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess