The S5B-PH-SM4-TB(LF)(SN)(P) is a 5-position, 2mm pitch, surface mount (SMT) header from JST's PH series. It is a reliable and compact connector designed for board-to-wire connections in various electronic devices.
Applications
- Signal connections in electronic devices
- Control circuits
- Data transmission
- Power supply connections (low power)
- Consumer electronics (e.g., TVs, audio equipment)
- Industrial equipment
Features
- 2mm Pitch: Provides a compact solution for high-density applications.
- Surface Mount Technology (SMT): Designed for automated assembly processes.
- 5 Positions: Accommodates up to 5 individual wires.
- PH Series: Part of JST's widely used and reliable PH series connectors.
- RoHS Compliant: Lead-free construction, compliant with RoHS environmental standards.
- Tin Plating: Provides good solderability and corrosion resistance.
- Polarization Feature: Prevents mismating with corresponding connectors.
Benefits
- Reliable Connection: Ensures a secure and stable electrical connection.
- Compact Size: Suitable for applications with limited space.
- Easy Assembly: SMT design simplifies assembly process and reduces manufacturing costs.
- Wide Availability: PH series connectors are widely available and well-supported.
- Environmentally Friendly: RoHS compliance ensures environmentally responsible construction.
Additional Details
The S5B-PH-SM4-TB(LF)(SN)(P) is designed to mate with JST's PH series crimp contacts and housings. The TB in the part number indicates tape and reel packaging for automated pick-and-place assembly. The (LF) indicates lead-free construction. (SN) refers to the tin plating. (P) might indicate a specific packaging or option. The header is typically reflow soldered onto a PCB. The datasheet will provide detailed specifications on the connector's dimensions, electrical characteristics, and materials. Proper soldering techniques are essential to ensure a reliable connection. The PH series is known for its positive locking mechanism, which provides a secure connection and prevents accidental disconnection. The current rating is typically around 2A per contact, and the voltage rating is around 100V AC/DC depending on the specific mating connector.