EN
  • EN
  • DE

XNIRP-03V-A-S

Part No XNIRP-03V-A-S
Manufacturer JST Sales America Inc.
Catalog OEM Parts (T - Z)
Description 3 0.098"(2.50mm) 1 Male Housing Rectangular Connectors Housings
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998353-XNIRP-03V-A-S
Categories OEM Parts(T-Z)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XNIRP-03V-A-S CAD Model

Description

The XNIRP-03V-A-S is a connector manufactured by JST Sales America Inc. Based on the part number, it is likely a connector from the XN series, designed for wire-to-board connections. The "-03V" likely refers to a 3-position connector with a vertical mounting configuration. The "-A" likely indicates the specific material and plating, and the "-S" could indicate that it is supplied in a reel for automatic insertion.

Applications:

  • Consumer Electronics: Used in various consumer electronic devices for internal wiring connections.
  • Industrial Equipment: Employed in industrial control systems and equipment for reliable wire-to-board connections.
  • Automotive Electronics: Used in automotive electronics applications where space is limited and reliable connections are required.
  • Medical Devices: Used in medical equipment for connecting wires to circuit boards.

Features:

  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Connection: Provides a secure and reliable wire-to-board connection.
  • Vertical Mounting: Vertical mounting configuration saves space on the circuit board.
  • Easy to Use: Designed for easy wire insertion and termination.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Space Saving: Compact design and vertical mounting save space on the circuit board.
  • Reliable Performance: Provides a secure and reliable connection, ensuring proper operation of the device.
  • Easy Assembly: Easy wire insertion and termination simplifies the assembly process.
  • Cost-Effective: Cost-effective solution for wire-to-board connections.

Additional Details:

The XNIRP-03V-A-S connector is typically made of a plastic housing and metal contacts. Key specifications include the contact pitch (the distance between the contacts), the voltage rating, and the current rating. The connector is designed to mate with a compatible header or receptacle. The datasheet contains detailed mechanical drawings and electrical specifications. The wire gauge should be selected based on the current requirements of the application. Proper crimping tools and techniques should be used to ensure a reliable connection. Check the manufacturer's specifications for the correct mating part.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Xilinx Inc.
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1093 $50.2780
1,115+ $0.0897 $100.0155
1,730+ $0.0869 $150.3370
2,380+ $0.0841 $200.1580
3,080+ $0.0813 $250.4040
4,120+ $0.0729 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,430 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess