EN
  • EN
  • DE

1XTW16369CEB

Part No 1XTW16369CEB
Manufacturer KDS
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035549-1XTW16369CEB
Categories OEM Parts(0-9)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1XTW16369CEB CAD Model

Description

The 1XTW16369CEB is a crystal oscillator manufactured by KDS (Daishinku Corp). Crystal oscillators like this one are used to provide a stable and accurate clock signal for a wide variety of electronic devices. They are critical components in circuits that require precise timing.

Applications:

  • Microcontrollers: Provides the clock signal for microcontroller operation.
  • Real-Time Clocks (RTC): Used in RTC circuits to maintain accurate timekeeping.
  • Communication Devices: Used in devices like smartphones, Wi-Fi modules and Bluetooth modules for signal timing and synchronization.
  • GPS Receivers: Provides timing signals for satellite signal processing.
  • Industrial Control Systems: Ensures precise timing for control and automation processes.

Features:

  • Precise Frequency Output: Delivers a stable and accurate clock signal.
  • Low Jitter: Minimizes timing variations for reliable operation.
  • Compact Size: Designed for space-constrained applications.

Benefits:

  • Accurate Timing: Ensures proper operation of electronic circuits.
  • Reliable Performance: Provides a stable clock signal over a wide range of operating conditions.
  • Easy Integration: Simplifies the design process.

The 1XTW16369CEB operates at a specific frequency, which is crucial for the intended application. Its compact size and low power consumption make it suitable for portable and battery-powered devices. Further specific details on the exact frequency, voltage requirements, and operating temperature range would require referring to the KDS datasheet for this specific part number.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Renesas Electronics America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess