EN
  • EN
  • DE
  • IT

DSX321G-20M

Part No DSX321G-20M
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056402-DSX321G-20M
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSX321G-20M CAD Model

Description

The DSX321G-20M is a miniature surface mount crystal oscillator manufactured by KDS (Daishinku Corp). This oscillator provides a stable 20 MHz clock signal, crucial for various electronic applications requiring precise timing. Its compact size and surface-mount design make it ideal for applications where space is limited. Known for reliability and accuracy, the DSX321G-20M is commonly used in communication devices, microcontrollers, and other digital systems.

Applications:

  • Microcontrollers: Serves as the primary clock source for microcontrollers, ensuring precise timing for instruction execution.
  • Wireless Communication: Used in wireless modules, such as Bluetooth and Wi-Fi transceivers, to generate stable carrier frequencies.
  • Real-Time Clocks (RTC): Provides the timing reference for real-time clock circuits in embedded systems.
  • Consumer Electronics: Incorporated in various consumer devices, including portable media players and digital cameras, for clock generation.
  • Industrial Automation: Used in industrial control systems and data acquisition equipment for accurate timing and synchronization.

Features:

  • Stable 20 MHz Output: Generates a precise 20 MHz clock signal.
  • Surface Mount Package: Designed for easy and reliable soldering onto PCBs.
  • Miniature Size: Offers a compact footprint for space-constrained applications.
  • Low Jitter: Minimizes timing jitter, ensuring stable performance in digital circuits.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperatures.
  • Excellent Frequency Stability: Maintains frequency accuracy despite temperature and voltage variations.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits:

  • Precise Timing: Provides a stable and accurate clock source for reliable operation.
  • Easy Assembly: Simplifies PCB assembly with its surface-mount design.
  • Compact Design: Saves space on the PCB, enabling smaller and more compact devices.
  • Reliable Performance: Operates consistently under various environmental conditions.
  • Long-Term Stability: Maintains frequency accuracy over extended periods.

Additional Details:

The DSX321G-20M typically operates on a 3.3V or 5V power supply, depending on the specific model. It's important to consult the KDS datasheet for details on frequency tolerance, stability over temperature, and aging characteristics. The datasheet will provide information on recommended soldering profiles, storage conditions, and other relevant parameters for ensuring optimal performance and reliability.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2842 $51.1560
430+ $0.2332 $100.2760
665+ $0.2259 $150.2235
915+ $0.2186 $200.0190
1,185+ $0.2113 $250.3905
1,585+ $0.1895 $300.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,525 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess