EN
  • EN
  • DE
  • IT

DSX321G11059200AAAC

Part No DSX321G11059200AAAC
Manufacturer KDS
Catalog Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 11.0592 MHz
RoHS Compliant
Win Source Part Number 1157893-DSX321G11059200AAAC
Categories Crystals
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSX321G11059200AAAC CAD Model

Description

The DSX321G11059200AAAC is a crystal oscillator manufactured by KDS (Daishinku Corp.). This component is designed to provide a stable and accurate frequency signal for various electronic applications. Crystal oscillators are crucial in maintaining the timing and synchronization of digital circuits and communication systems.

Applications:

  • Microcontrollers: Provides the clock signal for precise operation of microcontrollers.
  • Real-time clocks (RTC): Generates the timing signal for accurate timekeeping.
  • Communication devices: Used in wireless transceivers, GPS modules, and network interfaces.
  • Audio and video equipment: Provides stable timing for signal processing and synchronization.
  • Industrial control systems: Maintains accurate timing for control loops and data acquisition.

Features:

  • High frequency stability: Maintains a consistent frequency output over a range of operating conditions.
  • Low phase noise: Minimizes unwanted frequency variations, ensuring a clean signal.
  • Compact size: Designed for space-constrained applications.
  • Low power consumption: Suitable for battery-powered devices.
  • Surface mount technology (SMT): Allows for automated assembly and high-density board layouts.

Benefits:

  • Precise timing: Ensures accurate operation of electronic circuits and systems.
  • Improved signal integrity: Reduces jitter and phase noise, enhancing the performance of communication systems.
  • Extended battery life: Minimizes power consumption in portable devices.
  • Simplified design: Reduces the need for external components, simplifying circuit design.
  • Reliable operation: Provides consistent performance over a wide range of environmental conditions.

The DSX321G11059200AAAC crystal oscillator is typically specified with a particular frequency, tolerance, and operating temperature range. It is designed to meet industry standards for stability and reliability. Proper handling and soldering techniques are essential for optimal performance. Refer to the KDS datasheet for detailed specifications, including frequency stability, operating voltage, and package dimensions.

You May Also Be Interested in

Epson Company
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.2610
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Lowest to $1.2501
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 8.0000MHZ 12PF SMD
Lowest to $1.1681
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 30.0000MHZ 10PF SMD
Lowest to $0.6026

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess