EN
  • EN
  • DE

DSX321S 155.520MHZ

Part No DSX321S 155.520MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990253-DSX321S 155.520MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSX321S 155.520MHZ CAD Model

Description

The DSX321S 155.520MHZ is a surface mount crystal oscillator manufactured by KDS. This oscillator provides a stable and accurate clock signal at a frequency of 155.520 MHz, making it suitable for various communication, networking, and data processing applications requiring precise timing.

Applications:

  • SONET/SDH equipment
  • Ethernet switches and routers
  • Optical communication systems
  • Clock recovery circuits
  • Microprocessor clock sources

Features:

  • Frequency: 155.520 MHz
  • Output type: CMOS
  • Frequency stability: ±50 ppm
  • Operating voltage: 3.3V
  • Operating temperature range: -40°C to +85°C
  • Surface mount package (SMD)
  • Tri-state function
  • Low jitter

Benefits:

  • Precise and stable clock signal
  • Reliable operation in various environments
  • Easy integration into circuit boards
  • Low jitter for high-performance applications
  • Wide operating temperature range
  • Cost-effective timing solution

Additional Details:

The DSX321S 155.520MHZ is designed to meet the stringent requirements of high-speed communication systems. The crystal oscillator offers excellent frequency stability over temperature variations and long-term aging. The CMOS output provides compatibility with digital logic circuits. The tri-state function allows the output to be disabled for testing and power saving. The oscillator's low jitter ensures signal integrity in high-speed data transmission. This crystal oscillator provides a reliable and accurate timing solution for a wide range of electronic applications. The compact SMD package facilitates automated assembly and reduces the overall board space requirements.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.1433
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess