EN
  • EN
  • DE

KDS114V

Part No KDS114V
Manufacturer KEC
Description VSC PACKAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192801-KDS114V
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDS114V CAD Model

Description

The KDS114V is a silicon epitaxial planar diode manufactured by KEC. This diode is commonly used for general rectification purposes in various electronic circuits. Its robust design ensures reliable performance in demanding applications. The diode is designed to provide efficient conversion of AC to DC voltage, ensuring stable operation of connected circuits.

Applications:

  • General rectification in power supplies.
  • Reverse polarity protection circuits.
  • Signal detection in radio frequency (RF) applications.
  • Voltage clamping.
  • Free-wheeling diode in inductive load circuits.

Features:

  • High rectification efficiency: Ensures minimal power loss during AC-to-DC conversion.
  • Low forward voltage drop: Reduces power dissipation and improves overall circuit efficiency.
  • Fast switching speed: Enables the diode to quickly switch between conducting and non-conducting states.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Compact package: Allows for efficient use of board space.

Benefits:

  • Improved system reliability: Due to its robust design and high surge current capability.
  • Enhanced energy efficiency: Minimizes power losses, contributing to lower energy consumption.
  • Simplified circuit design: Its versatile characteristics allow for easy integration into various circuit configurations.
  • Cost-effective solution: Provides a reliable and efficient rectification solution at a competitive price point.
  • Stable performance: Delivers consistent performance over a wide range of operating conditions.

The KDS114V diode features a low forward voltage drop, typically around 0.7V, which minimizes power dissipation and ensures efficient operation. Its fast switching speed allows it to be used in high-frequency applications without significant performance degradation. The diode's high surge current capability ensures that it can withstand transient voltage spikes, protecting sensitive components from damage. The compact package of the KDS114V makes it suitable for use in space-constrained applications.

Additionally, the KDS114V is compliant with RoHS standards, ensuring that it does not contain any hazardous substances that could harm the environment or human health. The KDS114V is a reliable and versatile diode suitable for a wide range of rectification and protection applications in electronic circuits.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 304,100 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess