EN
  • EN
  • DE

KDS120

Part No KDS120
Manufacturer KEC
Description SILICON EPITAXIAL PLANAR DIODE (ULTRA HIGH SPEED SWITCHING)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192802-KDS120
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDS120 CAD Model

Description

The KDS120 is a small signal schottky barrier diode manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for applications requiring fast switching speeds and low forward voltage drop. Schottky diodes are commonly used in high-frequency circuits, clamping circuits, and reverse polarity protection due to their superior performance compared to standard diodes.

Applications:

  • High-Frequency Rectification: Converting AC signals to DC in high-frequency circuits.
  • Clamping Circuits: Limiting voltage swings to protect sensitive components.
  • Reverse Polarity Protection: Preventing damage from reverse voltage connections.
  • Switching Power Supplies: Improving efficiency in power supply designs.
  • Mixer and Detector Circuits: Used in radio frequency (RF) applications for signal mixing and detection.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching, suitable for high-frequency applications.
  • Small Package Size: Allows for compact circuit designs.
  • Low Capacitance: Reduces signal distortion at high frequencies.
  • High Surge Current Capability: Withstands momentary high current surges.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Faster Switching: Enables higher operating frequencies in circuit designs.
  • Compact Design: Small package saves board space.
  • Enhanced Circuit Protection: Protects against voltage spikes and reverse polarity.
  • Reliable Performance: Schottky diodes offer stable and consistent performance in various applications.

Additional Details:

The KDS120 typically comes in a small surface-mount package such as SOD-323 or similar. Key specifications include the maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). The datasheet provides detailed information on these parameters, as well as reverse recovery time (trr) and junction capacitance (CJ). The device's performance is influenced by factors such as operating temperature, forward current, and reverse voltage. KEC provides datasheets with comprehensive specifications and application notes for the KDS120. Always refer to the official datasheet for accurate and up-to-date information.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess