EN
  • EN
  • DE

KF1N60D

Part No KF1N60D
Manufacturer KEC
Description N CHANNEL MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192857-KF1N60D
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KF1N60D CAD Model

Description

The KF1N60D is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for high-voltage, high-speed switching applications. This MOSFET is commonly used in power supplies, DC-DC converters, and motor control circuits.

Applications

  • Power Supplies: Used in switching power supplies for voltage regulation.
  • DC-DC Converters: Employed in DC-DC converters for voltage conversion.
  • Motor Control: Utilized in motor control circuits for switching and controlling motor speeds.
  • Lighting Ballasts: Used in electronic ballasts for lighting applications.
  • Inverters: Integrated into inverters for converting DC to AC power.

Features

  • N-Channel MOSFET: N-channel enhancement mode MOSFET.
  • High Voltage: High drain-source voltage rating.
  • Low On-Resistance (RDS(on)): Low on-resistance for efficient switching.
  • Fast Switching Speed: Designed for high-speed switching applications.
  • Avalanche Rated: Avalanche energy rated for enhanced reliability.

Benefits

  • Efficient Switching: Low on-resistance reduces power losses during switching.
  • High Voltage Capability: Suitable for high-voltage applications.
  • Improved Efficiency: Fast switching speed improves the efficiency of power circuits.
  • Reliable Performance: Avalanche rating ensures reliable operation under transient conditions.
  • Versatile Applications: Can be used in a variety of power switching applications.

Additional Details

The KF1N60D typically comes in a TO-220 package. Key specifications include drain-source voltage (VDS), drain current (ID), and on-resistance (RDS(on)). Consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and application guidelines, including recommended gate drive circuitry and heat sinking requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess