EN
  • EN
  • DE

KF3N60F-U/PSF

Part No KF3N60F-U/PSF
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067267-KF3N60F-U/PSF
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF3N60F-U/PSF CAD Model

Description

The KF3N60F-U/PSF is a Power MOSFET manufactured by KEC, designed for efficient power switching in various applications. This N-channel MOSFET offers a high voltage and current handling capability, making it suitable for switch-mode power supplies, motor control, and other power electronic circuits.

Applications

  • Switch-Mode Power Supplies (SMPS): Efficiently switches current in SMPS circuits for voltage regulation and power conversion.
  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.
  • Motor Control: Controls the speed and torque of motors in various industrial and consumer applications.
  • Lighting Ballasts: Drives and controls the current in electronic lighting ballasts.

Features

  • N-Channel MOSFET: Enhances switching speed and reduces conduction losses.
  • 600V Drain-Source Voltage (VDS): Suitable for high-voltage applications.
  • 3A Continuous Drain Current (ID): Capable of handling moderate current loads.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during conduction.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, increasing overall efficiency.
  • Fast Switching: Enables high-frequency operation, reducing switching losses.
  • Reliable Performance: Designed for stable and reliable operation in demanding conditions.
  • Improved Thermal Performance: Lower power dissipation allows for smaller heat sinks.

Additional Details

The KF3N60F-U/PSF typically comes in a TO-220F package. Key specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), and On-Resistance (RDS(on)). It's important to consult the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application guidelines to ensure proper application and prevent damage. Careful attention to these parameters will ensure optimal performance and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess