The KDV175RTK/P is a TVS diode manufactured by KEC. TVS diodes are used to protect sensitive electronics from overvoltage events like ESD and surges. The '/P' likely indicates a specific packaging option.
Applications
- Protection of signal lines in communication equipment
- ESD protection for portable devices
- Surge protection in industrial control systems
- Automotive electronics protection
- Protection of data interfaces
Features
- Unidirectional TVS diode
- Low clamping voltage
- Fast response time
- Small SMD package
- High surge current capability
- RoHS compliant
Benefits
- Protects electronic circuits from damage due to overvoltage transients.
- Enhances the reliability and longevity of electronic equipment.
- Minimizes downtime and repair costs associated with voltage surge damage.
- Easy integration into compact designs due to its small size.
- Complies with environmental regulations.
Technical Specifications
While precise specifications require the official datasheet, KDV175RTK/P is expected to have a reverse standoff voltage around 17V and a clamping voltage dependent on the surge current. It's typically housed in a small surface-mount package like SOD-323 or similar. This allows for easy assembly and minimal board space usage. The surge capability is defined by its ability to withstand high current pulses without degradation or failure. The /P suffix generally designates a specific packaging type, such as tape and reel, suitable for automated assembly processes. The operating temperature range is typically between -40°C and +125°C. The KDV175RTK/P helps devices meet industry standard surge immunity requirements such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge). The low clamping voltage ensures that the protected circuitry is exposed to minimal stress during an overvoltage event. Reverse leakage current is minimized to ensure minimal power consumption. The diode is fabricated using silicon technology offering reliability and robustness.