EN
  • EN
  • DE

KF7N50F

Part No KF7N50F
Manufacturer KEC
Description N CHANNEL MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192875-KF7N50F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KF7N50F CAD Model

Description

The KF7N50F is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC. This MOSFET is designed for high-voltage, high-speed switching applications, providing efficient power control in various electronic circuits. It is commonly used in power supplies, motor control, and lighting applications due to its fast switching speed and low on-resistance.

Applications:

  • Switch-mode power supplies (SMPS).
  • Uninterruptible power supplies (UPS).
  • DC-DC converters.
  • Motor control circuits.
  • LED lighting drivers.
  • Power factor correction (PFC) circuits.

Features:

  • N-Channel MOSFET: Provides efficient and fast switching performance.
  • High Voltage: Designed for high-voltage applications, typically up to 500V.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Avalanche Rated: Capable of withstanding transient voltage spikes.
  • TO-220F Package: Provides easy mounting and heatsinking.
  • High Ruggedness: Ensures reliable performance in harsh operating conditions.

Benefits:

  • Improved efficiency in power conversion applications.
  • Reduced heat generation, leading to improved system reliability.
  • Fast switching speed enables higher operating frequencies and smaller component sizes.
  • Robust design ensures reliable performance in demanding applications.
  • Easy to use and integrate into existing circuits.
  • Avalanche rating provides added protection against voltage transients.

Additional Details:

The KF7N50F MOSFET typically requires a gate drive voltage to turn it on and off. The gate threshold voltage (VGS(th)) is an important parameter to consider when designing the gate drive circuit. Proper heatsinking is essential to dissipate heat generated during operation, especially at high current levels. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. The TO-220F package is electrically isolated, simplifying heatsink mounting. The device is sensitive to static electricity, and proper ESD precautions should be taken during handling and storage.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess