EN
  • EN
  • DE

KHB4D0N80P1

Part No KHB4D0N80P1
Manufacturer KEC
Description N CHANNEL MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192900-KHB4D0N80P1
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KHB4D0N80P1 CAD Model

Description

The KHB4D0N80P1 is a high voltage power MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). It is an N-channel MOSFET designed for use in switching power supplies and other high voltage applications. The device features low on-resistance and fast switching speed, enabling high efficiency and compact designs.

Applications

  • Switching power supplies (SMPS)
  • AC-DC adapters
  • Lighting ballasts
  • DC-DC converters
  • Power factor correction (PFC) circuits

Features

  • High voltage rating (800V)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche ruggedness
  • RoHS compliant

Benefits

  • High efficiency due to low conduction losses
  • Reduced heat sink requirements
  • Improved system reliability
  • Simplified circuit design
  • Environmentally friendly

Additional Details

The KHB4D0N80P1 is an N-channel enhancement mode MOSFET. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The device is available in a TO-220 or similar package. Detailed electrical characteristics and thermal performance data can be found in the official KEC datasheet. The high voltage rating allows for use in applications with high voltage stress.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess