EN
  • EN
  • DE

UCC3813DTR-5

Part No UCC3813DTR-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 043432-UCC3813DTR-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3813DTR-5 CAD Model

Description

Product Overview: Texas Instruments UCC3813DTR-5

The Texas Instruments UCC3813DTR-5 is a highly sophisticated and efficient low-power BiCMOS current-mode Pulse Width Modulation (PWM) controller. Designed with precision and reliability in mind, this device is an essential component for power management in a variety of electronic applications. The UCC3813DTR-5 is part of the UCC3813x family, which is known for its versatility and performance in power supply systems.

Key Features

  • Voltage Operation: The UCC3813DTR-5 operates at a 5V fixed output, ensuring stable and consistent performance across different power supply configurations.
  • Frequency Range: This PWM controller operates at a frequency of up to 1 MHz, allowing for compact and efficient power supply designs with smaller external components.
  • Current Mode Control: Its current mode control provides improved transient response, simplified loop compensation, and robust cycle-by-cycle current limiting, enhancing the overall safety and efficiency of the power supply.
  • Low Startup and Operating Current: The device features a low startup current of typically 0.15 mA and an operating current of typically 2.5 mA, minimizing power loss during both startup and steady-state operation.
  • Trimmed Oscillator Discharge Current: This ensures consistent and accurate duty cycle limits, which is critical for reliable power supply operation.
  • Soft Start: The UCC3813DTR-5 incorporates a soft-start feature to reduce inrush current during startup, thus extending the life of the power supply components.
  • Protection Features: The device includes a variety of protection features such as under-voltage lockout (UVLO) with hysteresis, overcurrent protection, and thermal shutdown, ensuring the safety and durability of the application.

Applications

The UCC3813DTR-5 is suitable for a wide range of applications, including:

  • DC/DC Converters
  • Off-line Power Supplies
  • Telecommunications Equipment
  • Portable Electronics
  • Industrial Control Systems

With its robust design and comprehensive feature set, the Texas Instruments UCC3813DTR-5 PWM controller is an ideal choice for engineers and designers looking to create reliable and energy-efficient power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1541 $50.4656
39+ $2.5880 $100.9320
60+ $2.5071 $150.4260
83+ $2.4262 $201.3746
107+ $2.3454 $250.9578
143+ $2.1027 $300.6861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess