The KHB7D5N60P1 is a power MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). This MOSFET is designed for high-voltage, high-speed switching applications. It leverages advanced trench MOSFET technology to achieve low on-resistance and gate charge, contributing to efficient power conversion. It is generally used in power supplies and motor control applications.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- Uninterruptible power supplies (UPS)
- DC-DC converters
- Motor control circuits
Features
- N-Channel MOSFET
- 600V Drain-Source Voltage (VDS)
- Low On-Resistance (RDS(on))
- High Switching Speed
- Trench MOSFET Technology
Benefits
- Improved energy efficiency in power conversion systems
- Reduced power losses due to low on-resistance
- Faster switching speeds for high-frequency operation
- Enhanced thermal performance
- Increased system reliability
Additional Details
The KHB7D5N60P1 typically comes in a TO-220 or similar through-hole package for easy mounting and heat dissipation. The gate charge is optimized for efficient switching, reducing switching losses. The device is designed to withstand high-voltage stress and operate reliably under demanding conditions. The absolute maximum ratings, including voltage, current, and temperature, should be carefully observed to prevent device failure. The specific on-resistance (RDS(on)) value will vary with gate voltage and temperature, as specified in the datasheet.