EN
  • EN
  • DE

KIA1117DS12-RTK/P

Part No KIA1117DS12-RTK/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1639+;1
Reference case SOT-223
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 710638-KIA1117DS12-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA1117DS12-RTK/P CAD Model

Description

The KIA1117DS12-RTK/P is a low dropout (LDO) linear voltage regulator manufactured by KEC. It is designed to provide a stable and regulated 1.2V output voltage from a higher input voltage. LDO regulators are widely used in electronic devices to ensure a constant voltage supply for sensitive components, even when the input voltage fluctuates or the load current changes.

Applications:

  • Microcontroller Power Supplies
  • FPGA Power Supplies
  • Memory Power Supplies
  • Post-Regulation for Switching Regulators
  • Battery-Powered Devices

Features:

  • Output Voltage: 1.2V Fixed Output
  • Low Dropout Voltage: Typically 1.2V at rated current
  • High Output Current: Up to 1A Output Current
  • Overcurrent Protection: Built-in Overcurrent Protection
  • Thermal Shutdown Protection: Thermal Shutdown Protection
  • Stable with Low ESR Ceramic Capacitors: Stable with ceramic output capacitors
  • Adjustable Output Voltage: (Potentially, check datasheet as some variants allow adjustment via external resistors)
  • TO-252 Package: Available in a TO-252 package for efficient heat dissipation.

Benefits:

  • Stable Output Voltage: Provides a stable and accurate 1.2V output voltage.
  • Efficient Power Conversion: Low dropout voltage minimizes power loss.
  • Protection Against Overloads: Overcurrent and thermal shutdown protection prevents damage.
  • Simplified Circuit Design: Stable with ceramic capacitors, reducing component count.
  • Compact Size: TO-252 package allows for space-saving designs.
  • Improved System Reliability: Ensures consistent performance of downstream components.

Additional Details:

The KIA1117DS12-RTK/P is commonly used in applications where a stable and regulated 1.2V supply is required, such as powering microcontrollers, FPGAs, and memory devices. Its low dropout voltage allows it to operate efficiently even when the input voltage is only slightly higher than the output voltage. The overcurrent and thermal shutdown protection features prevent damage to the regulator and the load in the event of an overload or overtemperature condition.

The regulator is stable with low ESR ceramic capacitors, which are commonly used in modern electronic devices due to their small size and low cost. The TO-252 package provides efficient heat dissipation, allowing the regulator to operate at high output currents without overheating. The KIA1117DS12-RTK/P is a reliable and cost-effective solution for providing a stable and regulated 1.2V supply in a wide range of electronic applications.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess