The KIA7042P is a voltage detector IC manufactured by KEC. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. It's a crucial component in ensuring the stable and reliable operation of electronic systems by preventing malfunctions due to undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery-powered equipment
- Industrial control systems
- Consumer electronics
Features
- Precise voltage detection
- Low operating current
- Open-collector output
- Wide operating temperature range
- Compact package
Benefits
- Guarantees proper system initialization after power-up or voltage drops.
- Protects sensitive components from damage due to undervoltage.
- Increases the reliability of electronic devices.
- Simplifies circuit design.
- Low power consumption ensures long battery life for portable applications.
Technical Specifications
The KIA7042P typically features a detection voltage of 4.2V. It has a supply voltage range of 1.5V to 12V, and a low supply current, typically in the microampere range. The output is an open collector type, requiring an external pull-up resistor. It is commonly available in a TO-92 or SOT-89 package. The operating temperature range is typically -40°C to +85°C. Hysteresis voltage and response time are important performance parameters for circuit design and should be found in the product datasheet.