EN
  • EN
  • DE

KIA7805API

Part No KIA7805API
Manufacturer KEC
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193000-KIA7805API
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA7805API CAD Model

Description

The KIA7805API is a three-terminal positive voltage regulator produced by KEC. It's designed to deliver a stable +5V output, making it suitable for powering a variety of electronic devices and circuits. Part of the KIA78xx series, it offers essential protection features and is easy to integrate into different applications.

Applications

  • Microcontroller Circuits: Provides a regulated 5V supply for microcontrollers and their associated components.
  • Sensor Power Supplies: Ensures a stable voltage for sensors, improving measurement accuracy.
  • Powering Logic ICs: Supplies consistent voltage to digital logic circuits, critical for reliable operation.
  • Battery Chargers: Can be used as part of a simple battery charging circuit.
  • General Purpose Regulation: Provides regulated 5V power in various electronic projects and applications.

Features

  • Fixed 5V Output: Delivers a stable and precise 5V DC output voltage.
  • 1A Output Current Capability: Capable of supplying up to 1A of output current (refer to the datasheet for exact specifications).
  • Short-Circuit Protection: Integrated short-circuit protection limits current flow in case of a short, preventing damage to the regulator and circuit.
  • Thermal Overload Protection: Shuts down the regulator when its internal temperature exceeds a safe limit, protecting it from overheating.
  • TO-220 Package: Housed in a TO-220 package, which facilitates heat sinking for improved thermal performance.

Benefits

  • Stable Voltage Output: Guarantees a consistent 5V supply, essential for the proper functioning of many electronic components.
  • Built-in Protection: Short-circuit and thermal overload protection enhances the reliability and longevity of the regulator.
  • Easy Integration: Requires minimal external components, simplifying circuit design and reducing the overall size of the solution.
  • Cost-Effective Solution: Provides a low-cost option for voltage regulation needs.

Additional Details

The KIA7805API usually needs just a couple of external capacitors: one at the input to smooth the input voltage and another at the output to improve transient response. Always consult the datasheet for the manufacturer's recommended capacitor values and other specific application guidelines. The TO-220 package is designed to be used with a heatsink. When the regulator is supplying higher currents, a heatsink is highly recommended to prevent overheating. As a linear regulator, the KIA7805API is less efficient than switching regulators, especially when there's a large difference between the input and output voltages. Consider a switching regulator if efficiency is a major concern in your design.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess