EN
  • EN
  • DE

KIA7808API-U/PF

Part No KIA7808API-U/PF
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TO220
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 731690-KIA7808API-U/PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7808API-U/PF CAD Model

Description

The KIA7808API-U/PF is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable and regulated 8V output voltage from a higher input voltage. This regulator is commonly used in various electronic circuits to ensure consistent power supply to sensitive components.

Applications:

  • Power Supplies: Provides regulated 8V output for various electronic circuits.
  • Microcontroller Power: Supplies stable voltage to microcontrollers and other digital ICs.
  • Sensor Power: Powers sensors and transducers requiring a regulated 8V supply.
  • Battery Chargers: Used in charging circuits to provide a stable voltage.

Features:

  • Fixed 8V Output: Provides a precise and stable 8V output voltage.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Overtemperature Protection: Shuts down the regulator to prevent damage in case of overheating.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits at the output.
  • High Ripple Rejection: Minimizes the effect of input voltage ripple on the output voltage.
  • Simple Circuit Design: Requires only a few external components for operation.

Benefits:

  • Stable Voltage Supply: Ensures reliable operation of sensitive electronic components.
  • Protection Against Damage: Prevents damage due to overcurrent, overtemperature, and short circuits.
  • Improved System Performance: Maintains stable voltage levels for optimal circuit operation.
  • Simplified Circuit Design: Reduces the complexity of power supply design.
  • Enhanced Reliability: Provides robust protection features for long-term reliability.

Additional Details:

The KIA7808API-U/PF requires an input voltage higher than 8V to operate properly. The maximum input voltage is typically around 35V. The device is available in a TO-220 package, which allows for efficient heat dissipation. KEC provides detailed datasheets and application notes for this regulator. A heatsink may be required depending on the input voltage, output current, and ambient temperature to prevent overheating. The regulator operates within a specified temperature range, typically from -40°C to +125°C. It complies with RoHS standards.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2273 $50.0060
540+ $0.1865 $100.7100
835+ $0.1807 $150.8845
1,145+ $0.1749 $200.2605
1,480+ $0.1690 $250.1200
1,980+ $0.1516 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess