EN
  • EN
  • DE

KIA7809API-U/PF

Part No KIA7809API-U/PF
Manufacturer KEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-220IS
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 746538-KIA7809API-U/PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7809API-U/PF CAD Model

Description

The KIA7809API-U/PF is a three-terminal positive voltage regulator from KEC (Korea Electronics Co., Ltd.). This fixed voltage regulator provides a stable 9V output, making it suitable for various electronic applications requiring a regulated power supply.

Applications:

  • Power supplies for microcontrollers
  • Voltage regulation in consumer electronics
  • Instrumentation and test equipment
  • Industrial control systems
  • Battery chargers

Features:

  • Fixed 9V Output: Provides a stable and regulated 9V output voltage.
  • Three-Terminal Design: Simple and easy to use with minimal external components.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from short-circuit conditions.
  • Thermal Overload Protection: Prevents damage from overheating.
  • Safe Area Compensation: Ensures reliable operation under varying load conditions.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input power supply.

Benefits:

  • Stable and Reliable Power: Provides a consistent 9V output for sensitive electronic components.
  • Easy to Implement: Simple design requires minimal external components, reducing design complexity.
  • Overload Protection: Built-in protection features ensure reliable operation and prevent damage.
  • Cost-Effective Solution: Provides a stable regulated voltage at a reasonable cost.
  • Improved Circuit Performance: High ripple rejection improves the overall performance of the connected circuitry.

Additional Details:

The KIA7809API-U/PF typically comes in a TO-220 package, allowing for easy mounting and heat sinking. It requires minimal external components, such as input and output capacitors, to ensure stability and optimal performance. The "API" suffix likely refers to the package type and specific electrical characteristics. The regulator has a maximum input voltage rating, which should not be exceeded to prevent damage. Consulting the manufacturer's datasheet is essential for detailed specifications, application notes, and thermal considerations. The built-in protection features make it a robust and reliable choice for various power supply applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1678 $50.3400
730+ $0.1377 $100.5210
1,125+ $0.1334 $150.0750
1,550+ $0.1291 $200.1050
2,005+ $0.1248 $250.2240
2,685+ $0.1119 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess