EN
  • EN
  • DE

KIA7810AP

Part No KIA7810AP
Manufacturer KEC
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193007-KIA7810AP
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA7810AP CAD Model

Description

The KIA7810AP is a 1A, 3-Terminal Positive Voltage Regulator from KEC (Korea Electronics Co., Ltd.). This regulator is designed to provide a stable and regulated 10V output voltage from a higher input voltage. It includes built-in protection features, making it suitable for a wide range of electronic applications.

Applications:

  • Power Supplies: Used in power supplies to provide a stable 10V output for powering electronic circuits.
  • Microcontroller Power: Provides a regulated voltage supply for microcontrollers.
  • Instrumentation: Used in instrumentation circuits to provide a stable reference voltage.
  • General Purpose Regulation: Suitable for general-purpose voltage regulation applications.

Features:

  • Fixed 10V Output: Provides a stable and precise 10V output voltage.
  • 1A Output Current: Capable of delivering up to 1A of output current.
  • Thermal Overload Protection: Protects the regulator from overheating due to excessive power dissipation.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Overvoltage Protection: Provides protection against overvoltage conditions.

Benefits:

  • Stable Voltage Output: Provides a consistent and reliable 10V output, ensuring stable operation of connected circuits.
  • Built-in Protection Features: Protects against thermal overload, short circuits, and overvoltage conditions, enhancing reliability.
  • Simplified Design: Easy to use and integrate into circuits, simplifying design.

Additional Details:

The KIA7810AP typically requires an input voltage that is several volts higher than the desired 10V output voltage. It is commonly available in a TO-220 package, which provides good thermal dissipation. An external heatsink may be required depending on the input voltage and output current. The regulator is designed to operate within a specified temperature range, ensuring stable performance under varying environmental conditions. The dropout voltage is a key parameter, indicating the minimum voltage difference required between the input and output for proper regulation. Furthermore, these regulators are frequently RoHS compliant, aligning with environmental standards.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess