EN
  • EN
  • DE

KIA7810API-U/P

Part No KIA7810API-U/P
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TO-220F
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 731692-KIA7810API-U/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7810API-U/P CAD Model

Description

The KIA7810API-U/P is a three-terminal positive voltage regulator manufactured by KEC. This regulator provides a fixed 10V output voltage and is designed for a wide range of applications requiring a stable voltage source. It is a popular choice for simple, cost-effective regulation in various electronic circuits.

Applications

  • Power Supplies: Providing a stable 10V supply for various electronic circuits.
  • Microcontroller Power: Regulating voltage for microcontrollers and other digital logic devices.
  • Sensor Power: Supplying a consistent voltage for sensors and transducers.
  • Linear Regulation: Providing a regulated voltage from a higher voltage source.
  • Battery Chargers: Regulating the charging voltage for batteries.

Features

  • Fixed 10V Output: Provides a stable and accurate 10V output voltage.
  • Internal Short Circuit Current Limiting: Protects the regulator and connected circuits from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage.
  • Output Transistor Safe-Area Compensation: Ensures stable operation over a wide range of input voltages and output currents.
  • TO-220 Package: Provides good thermal dissipation capability for handling moderate power levels.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable 10V output, ensuring proper operation of connected circuits.
  • Overload Protection: Protects the regulator and connected circuits from damage due to short circuits and overloads, enhancing system reliability.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: Provides a low-cost solution for voltage regulation.
  • Improved System Reliability: Protects components from voltage fluctuations and overcurrent conditions, extending the lifespan of the electronic device.

Additional Details

The KIA7810API-U/P typically comes in a TO-220 package, allowing for easy mounting and heat sinking. The input voltage range is typically around 12.5V to 35V. It's crucial to consult the manufacturer's datasheet for precise specifications, including the maximum input voltage, output current, and operating temperature range. A small output capacitor is typically required for stable operation. Proper heat sinking is essential to prevent overheating and ensure reliable operation at higher output currents. This regulator is commonly used in consumer electronics, industrial equipment, and automotive applications where a stable 10V supply is required. The “-U/P” suffix likely indicates specific packaging or testing variations, so consulting the datasheet is essential for complete understanding.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
905+ $0.1111 $100.5455
1,395+ $0.1077 $150.2415
1,920+ $0.1042 $200.0640
2,485+ $0.1007 $250.2395
3,325+ $0.0903 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess