EN
  • EN
  • DE

KIA7815API-U/P

Part No KIA7815API-U/P
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case TO220
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 731694-KIA7815API-U/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA7815API-U/P CAD Model

Description

The KIA7815API-U/P is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable 15V output voltage from a higher input voltage, making it a reliable choice for various electronic applications. The regulator is easy to use and incorporates built-in protection features, such as overcurrent and thermal overload protection, enhancing its durability and preventing damage to connected circuits.

Applications:

  • Power supplies for electronic devices
  • Voltage regulation in industrial equipment
  • Battery chargers
  • Linear regulators in consumer electronics
  • Post-regulation for switching power supplies

Features:

  • Fixed 15V output voltage
  • Output current up to 1A
  • Internal overcurrent protection
  • Internal thermal overload protection
  • Short-circuit protection
  • TO-220 package for easy mounting and heat dissipation

Benefits:

  • Stable and reliable 15V power supply for various electronic circuits.
  • Protection against damage from overcurrent and thermal overload conditions.
  • Simplified circuit design with integrated protection features.
  • Easy mounting and efficient heat dissipation due to the TO-220 package.
  • Cost-effective solution for voltage regulation needs.
  • Reduced component count compared to discrete regulator designs.

Additional Details:

The KIA7815API-U/P requires only a few external components for proper operation, typically input and output capacitors to improve stability and transient response. The overcurrent protection limits the output current in the event of a short circuit or overload, preventing damage to the regulator and the connected load. The thermal overload protection shuts down the regulator if its internal temperature exceeds a safe limit. The regulator operates by dissipating excess power as heat, so proper heat sinking is essential for applications with high input-output voltage differentials and high output currents. The datasheet provides detailed specifications on the input voltage range, output voltage accuracy, quiescent current, and thermal resistance. This regulator offers a robust and straightforward solution for generating a stable 15V supply in a wide range of electronic systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2160 $58.3200
655+ $0.1767 $115.7385
1,010+ $0.1721 $173.8210
1,390+ $0.1663 $231.1570
1,800+ $0.1605 $288.9000
2,400+ $0.1444 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,430 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess