EN
  • EN
  • DE

MAX3225ECUP+

Part No MAX3225ECUP+
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description MAX3225 Series 1 Mbps 5.5V Surface Mount RS-232 Transceiver - TSSOP-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Data Rate 1 Mbps
Height 950 µm
Interface RS-232
Lead Free Yes
Length 6.6 mm
Logic Function Receiver, Transceiver
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of I/Os 8
Number of Pins 20
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Propagation Delay 150 ns
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Width 4.5 mm
Win Source Part Number 1075264-MAX3225ECUP+
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3225ECUP+ CAD Model

Description

Maxim Integrated MAX3225ECUP+ RS-232 Interface IC

The Maxim Integrated MAX3225ECUP+ is a high-performance RS-232 Interface IC designed to meet the needs of advanced serial communication systems. This device is part of Maxim's MAX3225E series, which is known for its reliability and efficiency in providing RS-232 data interface solutions. The MAX3225ECUP+ is specifically engineered to operate at a 3.0V to 5.5V range, making it versatile for various applications that require low-voltage operation.

One of the key features of the MAX3225ECUP+ is its integrated Electrostatic Discharge (ESD) protection. It offers a high ESD protection level of ±15kV using the Human Body Model (HBM), ensuring robustness and durability in environments prone to static electricity. This feature minimizes the risk of damage to the device during handling and operation, thereby increasing the longevity of the product.

The IC comes in a compact 20-TSSOP package, which is ideal for space-constrained applications. Its small footprint allows designers to save valuable board space without compromising on performance. The MAX3225ECUP+ is capable of achieving data rates up to 1Mbps, making it suitable for high-speed serial data communication in industrial, telecommunications, and networking equipment.

With its low-dropout transmitter output stage, the MAX3225ECUP+ delivers true RS-232 performance from a single power supply ranging from +3.0V to +5.5V. This makes the device highly energy-efficient, which is crucial for battery-powered and portable applications. Additionally, the MAX3225ECUP+ features a proprietary low-power shutdown mode that reduces power consumption when the device is not in active use, further extending battery life in portable devices.

Overall, the Maxim Integrated MAX3225ECUP+ RS-232 Interface IC is a top choice for designers looking for a reliable, high-speed, and energy-efficient serial communication solution. With its integrated ESD protection, compact packaging, and low-power features, this IC stands out as an exceptional component for a wide range of electronic products and systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,992 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess