EN
  • EN
  • DE

KIA78M12F

Part No KIA78M12F
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL POSITIVE VOLTAGE REGULATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193047-KIA78M12F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA78M12F CAD Model

Description

The KIA78M12F is a 3-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It provides a fixed output voltage of 12V and is designed for a wide range of applications requiring stable voltage regulation.

Applications:

  • Power Supplies: Used to regulate the output voltage in various power supply designs.
  • Voltage Stabilization: Employed to maintain a stable voltage level for sensitive electronic circuits.
  • Battery Chargers: Integrated into battery charging circuits to regulate the charging voltage.
  • Microcontroller Power: Provides a stable 12V supply for microcontrollers and other digital circuits.
  • Industrial Control Systems: Used in industrial control systems to provide regulated power to various components.

Features:

  • Fixed Output Voltage: Provides a fixed 12V output voltage.
  • Output Current: Capable of supplying up to 500mA of output current.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive temperature.
  • Short Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Safe Operating Area (SOA) Protection: Ensures the regulator operates within its safe operating limits.
  • TO-220 Package: Available in a TO-220 package for easy mounting and heat sinking.
  • Low Dropout Voltage: Maintains regulation with a relatively low input-output voltage differential.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated 12V output, ensuring reliable operation of connected devices.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to overloads and short circuits.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Easy to Use: Simple to implement in various applications.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation needs.

Additional Details:

The KIA78M12F typically requires a minimum input voltage of around 14.5V to maintain proper regulation. The maximum input voltage is usually around 35V. An output capacitor is recommended to improve stability and reduce output noise. This regulator is widely used in various electronic projects and applications where a stable 12V supply is needed. The thermal overload protection feature ensures that the regulator shuts down automatically if the temperature exceeds a safe level, preventing damage. The short circuit protection feature limits the output current to a safe level in the event of a short circuit, protecting both the regulator and the connected circuitry.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess